Cornell Dubilier Mica MC12FA431J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC12FA431J-F is a multilayer RF capacitor designed for high-frequency applications, featuring a natural mica dielectric that provides high Q at UHF/VHF frequencies and immunity to thermal cracking. It is rated for 100 Vdc, has a capacitance of 430 pF with a tolerance of ±5%, and is available in the 1210 case size, measuring 3.2 mm by 2.5 mm. The capacitor is compatible with FR4 boards, wave solderable, and supports high RF current with a dV/dt rating of 20,000 V/µs. It operates over a temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The MC12FA431J-F is a multilayer RF capacitor designed for high-frequency applications, featuring a natural mica dielectric that provides high Q at UHF/VHF frequencies and immunity to thermal cracking. It is rated for 100 Vdc, has a capacitance of 430 pF with a tolerance of ±5%, and is available in the 1210 case size, measuring 3.2 mm by 2.5 mm. The capacitor is compatible with FR4 boards, wave solderable, and supports high RF current with a dV/dt rating of 20,000 V/µs. It operates over a temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC12FA431J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12FA431J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FA431J-F-ND
Mica and PTFE Capacitors MC12FA431J-F-ND
430pF Mica Capacitor 100V 1210 (3225 Metric)

430pF Mica Capacitor 100V 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12FA431J-F
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FA431J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FA431J-F
Capacitors - Mica and PTFE Capacitors MC12FA431J-F
CAP MICA 430PF 5% 100V 1210

CAP MICA 430PF 5% 100V 1210

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC12FA431J-F MC12FA431J-F-ND 2002-MC12FA431J-F MC12FA431J-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers