The MC12FA251J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, and a capacitance of 250 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal stability, and compatibility with FR4 boards. The capacitor is wave solderable, supports RF currents with a dV/dt of 20,000 V/µs, and operates across a temperature range of -55 °C to +125 °C. Its physical dimensions are 3.2 mm in length and 2.5 mm in width. The part is not available in a nonmagnetic variant.
250pF Mica Capacitor 100V 1210 (3225 Metric)
Multilayer RF Capacitors 100V
CAP MICA 250PF 5% 100V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA251J-F | MC12FA251J-F-ND | 2002-MC12FA251J-F | MC12FA251J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF |