220pF Mica Capacitor 100V 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338-1003-2-ND |
| Product Name | Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |
| Capacitance Tolerance | 5 (+/- %) |