Cornell Dubilier Mica and PTFE Capacitors MC12FA221F-TF

Description
220pF Mica Capacitor 100V 1210 (3225 Metric)
Request a Quote Datasheet
Description
220pF Mica Capacitor 100V 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA221F-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FA221F-TF-ND
Mica and PTFE Capacitors MC12FA221F-TF-ND
220pF Mica Capacitor 100V 1210 (3225 Metric)

220pF Mica Capacitor 100V 1210 (3225 Metric)

Buy Now Datasheet
Mica and PTFE Capacitors - MC12FA221F-TF - 926063-MC12FA221F-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC12FA221F-TF
926063-MC12FA221F-TF
Mica and PTFE Capacitors - MC12FA221F-TF 926063-MC12FA221F-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 926063-MC12FA221F-TF Series: MC Operating Temperature Range: -55°C ~ 125°C Features: 220 pF Mica Capacitor 100 V 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.29.0020

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926063-MC12FA221F-TF
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF Mica Capacitor 100 V 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020

Buy Now Datasheet
Mica Capacitors 2002-MC12FA221F-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Singapore, Singapore
SMD 220pF 100V Capacitor
64-MC12FA221F-TF
SMD 220pF 100V Capacitor 64-MC12FA221F-TF
Cap Mica 220pF 100V 1% (3.2 X 2.5 X 2mm) SMD 125°C T/R Product overview: MC12FA221F-TF from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC12FA221F-TF can be used for catalog matching and distributor lookup.

Cap Mica 220pF 100V 1% (3.2 X 2.5 X 2mm) SMD 125°C T/R Product overview: MC12FA221F-TF from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC12FA221F-TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FA221F-TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
MC12FA221F-TF
Capacitors - Mica and PTFE Capacitors MC12FA221F-TF
CAP MICA 220PF 1% 100V 1210

CAP MICA 220PF 1% 100V 1210

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MC12FA221F-TF-ND 926063-MC12FA221F-TF 2002-MC12FA221F-TF 64-MC12FA221F-TF MC12FA221F-TF
Product Name Mica and PTFE Capacitors Mica and PTFE Capacitors - MC12FA221F-TF Mica Capacitors SMD 220pF 100V Capacitor Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1620724 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details