Cornell Dubilier Mica Capacitors MC12FA181J-TF

Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC12FA181J-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12FA181J-TF - 926062-MC12FA181J-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC12FA181J-TF
926062-MC12FA181J-TF
Mica and PTFE Capacitors - MC12FA181J-TF 926062-MC12FA181J-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 926062-MC12FA181J-TF Series: MC Operating Temperature Range: -55°C ~ 125°C Features: 180 pF Mica Capacitor 100 V 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.29.0020

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926062-MC12FA181J-TF
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 180 pF Mica Capacitor 100 V 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020

Buy Now Datasheet
Mica and PTFE Capacitors - MC12FA181J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FA181J-TF-ND
Mica and PTFE Capacitors MC12FA181J-TF-ND
180pF Mica Capacitor 100V 1210 (3225 Metric)

180pF Mica Capacitor 100V 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FA181J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FA181J-TF
Capacitors - Mica and PTFE Capacitors MC12FA181J-TF
CAP MICA 180PF 5% 100V 1210

CAP MICA 180PF 5% 100V 1210

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC12FA181J-TF 926062-MC12FA181J-TF MC12FA181J-TF-ND MC12FA181J-TF
Product Name Mica Capacitors Mica and PTFE Capacitors - MC12FA181J-TF Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 100 volts 100 volts
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details