The MC12FA121J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, and a capacitance of 120 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and resistance to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and passes a 2 mm bend test. It operates from -55 ºC to +125 ºC and is designed for high RF current applications with a dV/dt rating of 20,000 V/µs. The case dimensions are 3.2 mm in length and 2.5 mm in width.
Multilayer RF Capacitors 100V
120pF Mica Capacitor 100V 1210 (3225 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 120PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA121J-F | 2002-MC12FA121J-F | 338-4115-ND | MC12FA121J-F | MC12FA121J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF |