Cornell Dubilier Mica Capacitors MC12FA101J-TF

Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC12FA101J-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-MC12FA101J-TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-MC12FA101J-TFDKR-ND
Mica and PTFE Capacitors 338-MC12FA101J-TFDKR-ND
100pF Mica Capacitor 100V 1210 (3225 Metric)

100pF Mica Capacitor 100V 1210 (3225 Metric)

Buy Now Datasheet
Mica and PTFE Capacitors - 338-MC12FA101J-TFCT-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-MC12FA101J-TFCT-ND
Mica and PTFE Capacitors 338-MC12FA101J-TFCT-ND
100pF Mica Capacitor 100V 1210 (3225 Metric)

100pF Mica Capacitor 100V 1210 (3225 Metric)

Buy Now Datasheet
Mica and PTFE Capacitors - 338-MC12FA101J-TFTR-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-MC12FA101J-TFTR-ND
Mica and PTFE Capacitors 338-MC12FA101J-TFTR-ND
100pF Mica Capacitor 100V 1210 (3225 Metric)

100pF Mica Capacitor 100V 1210 (3225 Metric)

Buy Now Datasheet
Hi-Q Mica Capacitors - MC12FA101J-TF - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC12FA101J-TF
Hi-Q Mica Capacitors MC12FA101J-TF
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Mica Capacitors
MC12FA101J-TF
Mica Capacitors MC12FA101J-TF
Mica Capacitors 100pF 100V 5% 1210

Mica Capacitors 100pF 100V 5% 1210

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FA101J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FA101J-TF
Capacitors - Mica and PTFE Capacitors MC12FA101J-TF
CAP MICA 100PF 5% 100V 1210

CAP MICA 100PF 5% 100V 1210

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC12FA101J-TF 338-MC12FA101J-TFDKR-ND 338-MC12FA101J-TFCT-ND MC12FA101J-TF MC12FA101J-TF MC12FA101J-TF
Product Name Mica Capacitors Mica and PTFE Capacitors Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 100 volts 100 volts 100 volts
Packing Method Tape Reel; Tape & Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details