CAP MICA 100PF 1% 100V 1210 Product overview: MC12FA101F-TF from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC12FA101F-TF can be used for catalog matching and distributor lookup.
Multilayer RF Capacitors 100V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926060-MC12FA101F-TF
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF Mica Capacitor 100 V 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020
100pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 100PF 1% 100V 1210
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 64-MC12FA101F-TF | 2002-MC12FA101F-TF | 926060-MC12FA101F-TF | MC12FA101F-TF-ND | MC12FA101F-TF |
| Product Name | 100PF 100V Capacitor | Mica Capacitors | Mica and PTFE Capacitors - MC12FA101F-TF | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | |||
| WVDC | 100 volts | 100 volts | 100 volts |