Cornell Dubilier Mica and PTFE Capacitors MC12EF150G-F

Description
15pF Mica Capacitor 1kV 1210 (3225 Metric)
Request a Quote Datasheet
Description
15pF Mica Capacitor 1kV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12EF150G-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12EF150G-F-ND
Mica and PTFE Capacitors MC12EF150G-F-ND
15pF Mica Capacitor 1kV 1210 (3225 Metric)

15pF Mica Capacitor 1kV 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12EF150G-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12EF150G-F
Capacitors - Mica and PTFE Capacitors MC12EF150G-F
CAP MICA 15PF 2% 1KV 1210

CAP MICA 15PF 2% 1KV 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MC12EF150G-F-ND MC12EF150G-F
Product Name Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 2 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-3651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details