Cornell Dubilier Mica Capacitors MC12ED300J-TF

Description
Multilayer RF Capacitors 500V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC12ED300J-TF
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12ED300J-TF - 777890-MC12ED300J-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC12ED300J-TF
777890-MC12ED300J-TF
Mica and PTFE Capacitors - MC12ED300J-TF 777890-MC12ED300J-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777890-MC12ED300J-TF Series: MC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 1210 Mounting: SMD Capacitance: 30pF Tolerance: ±5% Dielectric Material: Mica Family Name: MC Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): MC12ED300JT; MC12ED300J; MC12ED300J-F; MC12ED300F-F; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777890-MC12ED300J-TF
Series: MC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1210
Mounting: SMD
Capacitance: 30pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): MC12ED300JT; MC12ED300J; MC12ED300J-F; MC12ED300F-F;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica and PTFE Capacitors - MC12ED300J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12ED300J-TF-ND
Mica and PTFE Capacitors MC12ED300J-TF-ND
30pF Mica Capacitor 500V 1210 (3225 Metric)

30pF Mica Capacitor 500V 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12ED300J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12ED300J-TF
Capacitors - Mica and PTFE Capacitors MC12ED300J-TF
CAP MICA 30PF 5% 500V 1210

CAP MICA 30PF 5% 500V 1210

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC12ED300J-TF 777890-MC12ED300J-TF MC12ED300J-TF-ND MC12ED300J-TF
Product Name Mica Capacitors Mica and PTFE Capacitors - MC12ED300J-TF Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 500 volts 500 volts 500 volts
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel package Tape Reel Tape Reel; Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers