The MC12ED120C-F is a multilayer RF capacitor in the MC series, featuring a 1210 case size and a 500 Vdc rating, designed for high-frequency applications with excellent Q factor and thermal stability. It has a capacitance of 12 pF with a tolerance of ±0.25 pF and operates over a temperature range of -55 ºC to +125 ºC. The capacitor is FR4-compatible, wave solderable, and meets a 2 mm bend test, with a dV/dt rating of 20,000 V/µs. Its nonmagnetic variant is available for MRI applications. The physical dimensions are 3.2 mm × 2.5 mm × 2.0 mm, with terminal wraparound for surface mounting.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MC12ED120C-F |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.20E-5 microF |