The MC12CF080D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-voltage applications, with a rated voltage of 1000 Vdc and a capacitance of 8.0 pF. It features a 0805 case size measuring 2.0 mm in length and 1.25 mm in width, with a temperature range of -55 °C to +125 °C. The capacitor uses a natural mica dielectric to achieve high Q factor and stability under high dV/dt conditions, and is compatible with FR4 boards and wave soldering. It is nonmagnetic and withstands a 2 mm bend test, making it suitable for demanding RF applications such as power amplifiers, MRI coils, and tuned LCR circuits.
8pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 8PF 0.5PF 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF080D-F | MC12CF080D-F-ND | 2002-MC12CF080D-F | MC12CF080D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF |