Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926058-MC12CD100D-TF
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 10 pF Mica Capacitor 500 V 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020
10pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 10PF 0.5PF 500V 1210
CAP MICA 10PF 0.5PF 500V 1210
CAP MICA 10PF 0.5PF 500V 1210 Product overview: MC12CD100D-TF from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 0.5PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 0.5PF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC12CD100D-TF can be used for catalog matching and distributor lookup.
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Mica Capacitors 10pF 500V .5pF
CAP MICA 10PF 0.5PF 500V 1210
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 926058-MC12CD100D-TF | 338-MC12CD100D-TFTR-ND | 338-MC12CD100D-TFDKR-ND | 64-MC12CD100D-TF | 2002-MC12CD100D-TF | MC12CD100D-TF | MC12CD100D-TF | MC12CD100D-TF |
| Product Name | Mica and PTFE Capacitors - MC12CD100D-TF | Mica and PTFE Capacitors | Mica and PTFE Capacitors | 10PF 0.5PF 500V Capacitor | Mica Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Chip | Surface Mount Technology; 1210 (3225 Metric) | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | ||||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Chip |