Cornell Dubilier Mica and PTFE Capacitors MC12CD050D-TF

Description
5pF Mica Capacitor 500V 1210 (3225 Metric)
Request a Quote Datasheet
Description
5pF Mica Capacitor 500V 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD050D-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12CD050D-TF-ND
Mica and PTFE Capacitors MC12CD050D-TF-ND
5pF Mica Capacitor 500V 1210 (3225 Metric)

5pF Mica Capacitor 500V 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12CD050D-TF
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - MC12CD050D-TF - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC12CD050D-TF
Hi-Q Mica Capacitors MC12CD050D-TF
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12CD050D-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12CD050D-TF
Capacitors - Mica and PTFE Capacitors MC12CD050D-TF
CAP MICA 5PF 0.5PF 500V 1210

CAP MICA 5PF 0.5PF 500V 1210

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC12CD050D-TF-ND 2002-MC12CD050D-TF MC12CD050D-TF MC12CD050D-TF
Product Name Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Lead Style Surface Mount (SMT) Chip
Mounting Style Surface Mount Technology Chip Surface Mount Technology; 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details