The MC12CD010D-F is a multilayer RF capacitor from the MC series, designed for high-frequency, high-power, and high-voltage applications with nonmagnetic options available for MRI and other sensitive environments. It features a 1210 case size (3.2 mm × 2.5 mm), a 500 Vdc rated voltage, and a capacitance of 1.0 pF with a tolerance of ±0.5 pF. The capacitor uses natural mica dielectric, providing high-Q performance at UHF/VHF frequencies, excellent stability over time, voltage, and frequency, and is compatible with FR4 boards and wave soldering. It operates from -55 °C to +125 °C and exceeds a 2 mm bend test. The part is part of a series that includes standard and nonmagnetic variants, with case sizes ranging from 0805 to 2220 and capacitance values from 0.5 pF to 2200 pF across voltage ratings of 100 Vdc, 500 Vdc, and 1000 Vdc.
Multilayer RF Capacitors 500V
1pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 1PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD010D-F | 2002-MC12CD010D-F | MC12CD010D-F-ND | MC12CD010D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-6 microF | 1.00E-6 microF |