The MC08FA820J-F is a surface-mount multilayer RF chip capacitor using a natural mica dielectric, designed for high-frequency, high-power applications with excellent Q factor and stability. It is available in a 0805 case size measuring 2.0 mm x 1.25 mm, rated for 100 Vdc, with a capacitance of 82 pF and a tolerance of ±5%. The component is FR4 compatible, wave solderable, and withstands a 2 mm bend test, making it suitable for applications requiring mechanical resilience. It operates from -55°C to +125°C and exhibits no capacitance drift over time, voltage, or frequency. Nonmagnetic variants are available for MRI and sensitive RF environments.
Datasheet Summary Powered by GS/AI
The MC08FA820J-F is a surface-mount multilayer RF chip capacitor using a natural mica dielectric, designed for high-frequency, high-power applications with excellent Q factor and stability. It is available in a 0805 case size measuring 2.0 mm x 1.25 mm, rated for 100 Vdc, with a capacitance of 82 pF and a tolerance of ±5%. The component is FR4 compatible, wave solderable, and withstands a 2 mm bend test, making it suitable for applications requiring mechanical resilience. It operates from -55°C to +125°C and exhibits no capacitance drift over time, voltage, or frequency. Nonmagnetic variants are available for MRI and sensitive RF environments.