The MC08FA500C-F is a multilayer RF capacitor in the MC series, designed for high-frequency, high-power applications with a nonmagnetic option available. It features a 0805 case size measuring 2.0 mm by 1.25 mm, a rated voltage of 100 Vdc, and a capacitance of 50 pF with a tolerance of ±0.25 pF. The capacitor operates from -55 °C to +125 °C and is compatible with FR4 boards, offering high Q factor at UHF/VHF frequencies and resistance to thermal cracking. It supports wave soldering and exceeds a 2 mm bend test. The part is built with a natural mica dielectric and is not subject to capacitance drift over time, voltage, or frequency.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MC08FA500C-F |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.00E-5 microF |