The MC08FA470J-F is a surface-mount multilayer RF chip capacitor using natural mica dielectric, designed for high-frequency, high-power applications with excellent Q and thermal stability. It is rated for 100 Vdc and has a capacitance of 47 pF with a tolerance of ±5%. The part uses a 0805 case size measuring 2.0 mm by 1.25 mm, and is compatible with FR4 boards. It withstands a 2 mm bend test and supports wave soldering. The capacitor operates from -55°C to +125°C and supports RF currents up to dV/dt of 20,000 V/µs.
Datasheet Summary Powered by GS/AI
The MC08FA470J-F is a surface-mount multilayer RF chip capacitor using natural mica dielectric, designed for high-frequency, high-power applications with excellent Q and thermal stability. It is rated for 100 Vdc and has a capacitance of 47 pF with a tolerance of ±5%. The part uses a 0805 case size measuring 2.0 mm by 1.25 mm, and is compatible with FR4 boards. It withstands a 2 mm bend test and supports wave soldering. The capacitor operates from -55°C to +125°C and supports RF currents up to dV/dt of 20,000 V/µs.