Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050407-MC08FA390F-F
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 100V
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Capacitance: 39pF
Tolerance: ±1%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Multilayer RF Capacitors 100V
39pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 39PF 1% 100V 0805
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1050407-MC08FA390F-F | 2002-MC08FA390F-F | MC08FA390F-F-ND | MC08FA390F-F |
| Product Name | Mica and PTFE Capacitors - MC08FA390F-F | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts |