The MC08ED120J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 500 Vdc, and has a capacitance of 12 pF with a tolerance of ±5%. It is designed for high-frequency applications, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and compatibility with FR4 boards. The capacitor supports wave soldering, exhibits stable performance across temperature and time, and has an operating temperature range of -55 °C to +125 °C. Its physical dimensions are 2.0 mm × 1.25 mm (0.079 in × 0.049 in).
Datasheet Summary Powered by GS/AI
The MC08ED120J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 500 Vdc, and has a capacitance of 12 pF with a tolerance of ±5%. It is designed for high-frequency applications, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and compatibility with FR4 boards. The capacitor supports wave soldering, exhibits stable performance across temperature and time, and has an operating temperature range of -55 °C to +125 °C. Its physical dimensions are 2.0 mm × 1.25 mm (0.079 in × 0.049 in).