Multilayer RF Capacitors 100V
24pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 24PF 5% 100V 0805
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC08EA240J-TF | MC08EA240J-TF-ND | MC08EA240J-TF |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | |
| Applications | RF / Microwave | ||
| WVDC | 100 volts | 100 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Configuration / Form Factor | Chip Capacitor |