The MC08EA240J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc and a capacitance of 24 pF with ±5% tolerance. It uses a natural mica dielectric for high Q at UHF/VHF frequencies, is compatible with FR4 boards, and is wave solderable. The capacitor operates from -55°C to +125°C, resists thermal cracking, and exhibits no capacitance drift over time, voltage, or frequency. The case dimensions are 2.0 mm in length and 1.25 mm in width. It exceeds a 2 mm bend test and is suitable for high RF current applications with a dV/dt rating of 20,000 V/µs.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
24pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 24PF 5% 100V 0805
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA240J-F | MC08EA240J-F | MC08EA240J-F-ND | 2002-MC08EA240J-F | MC08EA240J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF | 2.40E-5 microF |