Win Source Part Number: 1148758-MC08EA220J-T
Category: Capacitors>Mica and PTFE Capacitors
Series: MC
Features: RF, High Q, Low Loss
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 100 V
Dielectric Material: Mica
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-MC08EA220J-TFDKR
Multilayer RF Capacitors 100V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 22PF 5% 100V 0805 Product overview: MC08EA220J-TF from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC08EA220J-TF can be used for catalog matching and distributor lookup.
22pF Mica Capacitor 100V 0805 (2012 Metric)
22pF Mica Capacitor 100V 0805 (2012 Metric)
22pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 22PF 5% 100V 0805
| Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1148758-MC08EA220J-TF | 2002-MC08EA220J-TF | MC08EA220J-TF | 64-MC08EA220J-TF | 338-MC08EA220J-TFDKR-ND | 338-MC08EA220J-TFCT-ND | MC08EA220J-TF |
| Product Name | Capacitors - Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | 22PF 100V Capacitor | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | ||
| WVAC | 100 volts | 100 volts |