The MC08CA100D-F is a multilayer RF capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 10 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric, operates from -55°C to +125°C, and exhibits high Q at UHF/VHF frequencies. The capacitor is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. It is designed for high RF current applications with a dV/dt rating of 20,000 V/µs and remains stable over time, voltage, and frequency. The 0805 case measures 2.0 mm by 1.25 mm maximum.
10pF Mica Capacitor 100V 0805 (2012 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
CAP MICA 10PF 0.5PF 100V 0805
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA100D-F | 338-1099-ND | MC08CA100D-F | 2002-MC08CA100D-F | MC08CA100D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF |