The MC08CA080D-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications where thermal cracking and moisture sensitivity are concerns. It features a 0805 case size, measuring 2.0 mm in length and 1.25 mm in width, with a rated voltage of 100 Vdc and a capacitance of 8.0 pF with a tolerance of ±0.5 pF. The capacitor is compatible with FR4 boards, wave solderable, and operates from -55 °C to +125 °C. Its nonmagnetic variant is available for MRI and other sensitive RF applications. The device supports high dV/dt up to 20,000 V/µs and exhibits no change in capacitance over time, voltage, or frequency.
Multilayer RF Capacitors 100V
8pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 8PF 0.5PF 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA080D-F | 2002-MC08CA080D-F | MC08CA080D-F-ND | MC08CA080D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF |