The MC08CA060D-F is a multilayer RF capacitor with a nonmagnetic mica dielectric, designed for high-frequency, high-power applications requiring stability and thermal resistance. It operates with a rated voltage of 100 Vdc and has a capacitance of 6.0 pF with a tolerance of ±0.5 pF, in a 0805 case size measuring 2.0 mm in length and 1.25 mm in width. The capacitor supports a temperature range of -55 °C to +125 °C, is wave solderable, and complies with FR4 board compatibility. Capable of high RF current with a dV/dt rating of 20,000 V/µs, it exhibits no change in capacitance over time, voltage, or frequency.
6pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 6PF 0.5PF 100V 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA060D-F | MC08CA060D-F-ND | 2002-MC08CA060D-F | MC08CA060D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF |