Cornell Dubilier Mica Capacitors MC08CA050D-TF

Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC08CA050D-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC08CA050D-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC08CA050D-TF-ND
Mica and PTFE Capacitors MC08CA050D-TF-ND
5pF Mica Capacitor 100V 0805 (2012 Metric)

5pF Mica Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Hi-Q Mica Capacitors - MC08CA050D-TF - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC08CA050D-TF
Hi-Q Mica Capacitors MC08CA050D-TF
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC08CA050D-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC08CA050D-TF
Capacitors - Mica and PTFE Capacitors MC08CA050D-TF
CAP MICA 5PF 0.5PF 100V 0805

CAP MICA 5PF 0.5PF 100V 0805

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC08CA050D-TF MC08CA050D-TF-ND MC08CA050D-TF MC08CA050D-TF
Product Name Mica Capacitors Mica and PTFE Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 100 volts 100 volts 100 volts
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details