OK International Rectangular Connectors - M6383 M6383

Description
Manufacturer: OKI/Metcal Win Source Part Number: 739704-M6383 Manufacturer Homepage: www.oki.com RoHS State: Request Verification Reference case: DIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: OKI/Metcal Win Source Part Number: 739704-M6383 Manufacturer Homepage: www.oki.com RoHS State: Request Verification Reference case: DIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - M6383 - 739704-M6383 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M6383
739704-M6383
Rectangular Connectors - M6383 739704-M6383
Manufacturer: OKI/Metcal Win Source Part Number: 739704-M6383 Manufacturer Homepage: www.oki.com RoHS State: Request Verification Reference case: DIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: OKI/Metcal
Win Source Part Number: 739704-M6383
Manufacturer Homepage: www.oki.com
RoHS State: Request Verification
Reference case: DIP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
340-M6383
Electronic Connector 340-M6383
Product overview: M6383 from OKI/Metcal is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-M6383 can be used for catalog matching and distributor lookup.

Product overview: M6383 from OKI/Metcal is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-M6383 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 739704-M6383 340-M6383
Product Name Rectangular Connectors - M6383 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details