10000pF ±10% 50V Ceramic Capacitor X7R Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1065315-M20R103K5-F
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.320" (8.12mm)
Mounting: Through Hole
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.150" W (5.08mm x 3.81mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M20R103K5-F-ND | 1065315-M20R103K5-F |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - M20R103K5-F |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |