85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 1800µF 200V
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 111mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 1800UF 20% 200V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-LPX182M200H4P3 | LPX182M200H4P3-ND | LPX182M200H4P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF |
| WVDC | 200 volts | 200 volts |