Cornell Dubilier Aluminum Electrolytic Capacitors LPW123M1CP30V-W

Description
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 69mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 69mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LPW123M1CP30V-W-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LPW123M1CP30V-W-ND
Aluminum Electrolytic Capacitors LPW123M1CP30V-W-ND
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 69mOhm @ 120Hz 1000 Hrs @ 85°C

12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 69mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPW123M1CP30V-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LPW123M1CP30V-W
Capacitors - Aluminum Electrolytic Capacitors LPW123M1CP30V-W
CAP ALUM 12000UF 20% 16V SNAP

CAP ALUM 12000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LPW123M1CP30V-W-ND LPW123M1CP30V-W
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details