Cornell Dubilier Aluminum Electrolytic Capacitors LP392M035E1P3

Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 3900µF 35V
Request a Quote Datasheet
Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 3900µF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-LP392M035E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP392M035E1P3
Aluminum Electrolytic Capacitors 2002-LP392M035E1P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 3900µF 35V

105 ºC Snap-In Aluminum Electrolytic Capacitors 3900µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - LP392M035E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LP392M035E1P3-ND
Aluminum Electrolytic Capacitors LP392M035E1P3-ND
3900µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 108mOhm @ 120Hz 1000 Hrs @ 105°C

3900µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 108mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP392M035E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LP392M035E1P3
Capacitors - Aluminum Electrolytic Capacitors LP392M035E1P3
CAP ALUM 3900UF 20% 35V SNAP

CAP ALUM 3900UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-LP392M035E1P3 LP392M035E1P3-ND LP392M035E1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF
WVDC 35 volts 35 volts
Packing Method Carton Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details