105 ºC Snap-In Aluminum Electrolytic Capacitors 2200µF 100V
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 2200UF 20% 100V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-LP222M100H7P3 | LP222M100H7P3-ND | LP222M100H7P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |
| WVDC | 100 volts | 100 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |