Cornell Dubilier Aluminum Electrolytic Capacitors LP182M063E1P3

Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 63V
Request a Quote Datasheet
Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-LP182M063E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP182M063E1P3
Aluminum Electrolytic Capacitors 2002-LP182M063E1P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 63V

105 ºC Snap-In Aluminum Electrolytic Capacitors 1800µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - LP182M063E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LP182M063E1P3-ND
Aluminum Electrolytic Capacitors LP182M063E1P3-ND
1800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 140mOhm @ 120Hz 1000 Hrs @ 105°C

1800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 140mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP182M063E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LP182M063E1P3
Capacitors - Aluminum Electrolytic Capacitors LP182M063E1P3
CAP ALUM 1800UF 20% 63V SNAP

CAP ALUM 1800UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-LP182M063E1P3 LP182M063E1P3-ND LP182M063E1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF
WVDC 63 volts 63 volts
Packing Method Carton Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details