Cornell Dubilier Aluminum Electrolytic Capacitors LP123M035H7P3

Description
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LP123M035H7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LP123M035H7P3-ND
Aluminum Electrolytic Capacitors LP123M035H7P3-ND
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 1000 Hrs @ 105°C

12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-LP123M035H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP123M035H7P3
Aluminum Electrolytic Capacitors 2002-LP123M035H7P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 12000µF 35V

105 ºC Snap-In Aluminum Electrolytic Capacitors 12000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP123M035H7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LP123M035H7P3
Capacitors - Aluminum Electrolytic Capacitors LP123M035H7P3
CAP ALUM 12000UF 20% 35V SNAP

CAP ALUM 12000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number LP123M035H7P3-ND 2002-LP123M035H7P3 LP123M035H7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details