Cornell Dubilier Aluminum Electrolytic Capacitors LP122M050A1P3

Description
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-4091-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4091-ND
Aluminum Electrolytic Capacitors 338-4091-ND
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 120Hz 1000 Hrs @ 105°C

1200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-LP122M050A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP122M050A1P3
Aluminum Electrolytic Capacitors 2002-LP122M050A1P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 1200µF 50V

105 ºC Snap-In Aluminum Electrolytic Capacitors 1200µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP122M050A1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LP122M050A1P3
Capacitors - Aluminum Electrolytic Capacitors LP122M050A1P3
CAP ALUM 1200UF 20% 50V SNAP

CAP ALUM 1200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-4091-ND 2002-LP122M050A1P3 LP122M050A1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details