TWG Canada Consolidated, Inc. LANTEC - LH Series Hoists LHD200

Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces
Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Suppliers

Company
Product
Description
Supplier Links
LANTEC - LH Series Hoists - LHD200 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
LANTEC - LH Series Hoists
LHD200
LANTEC - LH Series Hoists LHD200
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments

Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces
Supplier's Site
Hydraulic Hoist - LHD200 - Lantec
Surrey, British Columbia, Canada
Hydraulic Hoist
LHD200
Hydraulic Hoist LHD200
Product Specifications Pulling Capacity: 25,000 lbs/11,340 kg Weight: n/a Product Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments

Product Specifications

Pulling Capacity: 25,000 lbs/11,340 kg

Weight: n/a

Product Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Hoists Hoists
Product Number LHD200 LHD200
Product Name LANTEC - LH Series Hoists Hydraulic Hoist
Load Hook Single
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - AS 7 Ex Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hydraulic Hoist - 10 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 352.7 lbs (160.0 kg)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 0.5 - 500100050700670 - Certex UK
Specs
Unit Weight 34.0 lbs (15.4 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Hoists - 170699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 9.8 ft (30 dm)
View Details