Everett Charles Technologies Spring Loaded Probe, Waffle, 8A, 33.02Mm; Connector Type Everett Charles Tech LFRE-25H-8

Description
SPRING LOADED PROBE, WAFFLE, 8A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:2.84oz; Product Range:LFRE Series
Datasheet
Description
SPRING LOADED PROBE, WAFFLE, 8A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:2.84oz; Product Range:LFRE Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Waffle, 8A, 33.02Mm; Connector Type Everett Charles Tech - 67AC7109 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Waffle, 8A, 33.02Mm; Connector Type Everett Charles Tech
67AC7109
Spring Loaded Probe, Waffle, 8A, 33.02Mm; Connector Type Everett Charles Tech 67AC7109
SPRING LOADED PROBE, WAFFLE, 8A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:2.84oz; Product Range:LFRE Series

SPRING LOADED PROBE, WAFFLE, 8A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:2.84oz; Product Range:LFRE Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC7109
Product Name Spring Loaded Probe, Waffle, 8A, 33.02Mm; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details