Dover Corp. Pipe and Coupling LCD400-06

Description
COUPLING INSERT, 250 PSI, CHROME FINISH/BRASS MATERIAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING INSERT, 250 PSI, CHROME FINISH/BRASS MATERIAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 49281609 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
49281609
Pipe and Coupling 49281609
COUPLING INSERT, 250 PSI, CHROME FINISH/BRASS MATERIAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

COUPLING INSERT, 250 PSI, CHROME FINISH/BRASS MATERIAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49281609
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
Rigid coupling with bores of 0.375 / 0.375
Specs
Material Aluminum; Anodized Aluminum
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details