Knowles Precision Devices Microphones KAS-700-0137

Description
Microphones Mics on Flex, 2 Pack, SPH0645LM4H, CRAWFORD, Bottom Port I2S
Datasheet
Description
Microphones Mics on Flex, 2 Pack, SPH0645LM4H, CRAWFORD, Bottom Port I2S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
KAS-700-0137
Microphones KAS-700-0137
Microphones Mics on Flex, 2 Pack, SPH0645LM4H, CRAWFORD, Bottom Port I2S

Microphones Mics on Flex, 2 Pack, SPH0645LM4H, CRAWFORD, Bottom Port I2S

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number KAS-700-0137
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 52 to 15000 Hz
Sensitivity 2 mV/Pa (13789 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers