Knowles Electronics, LLC. Connectors,Interconnects JR030

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance Range: 3 ~ 10pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Q @ Freq: 26 @ 250MHz Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance Range: 3 ~ 10pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Q @ Freq: 26 @ 250MHz Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance Range: 3 ~ 10pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Q @ Freq: 26 @ 250MHz Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance Range: 3 ~ 10pF
Adjustment Type: Adjustable
Voltage - Rated: 6.3V
Dielectric Material: Polypropylene (PP)
Q @ Freq: 26 @ 250MHz
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 5.33mm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details