Texas Hydraulics, Inc. (THI) Integrated Hydraulic Cylinders

Description
Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High Force Output Closed Reservoir—eliminates dirt and water contamination Leak Elimination—No Hoses, No Fittings Load Locking/Holding Eliminate Hydraulic System Assembly Time Reduce Component Count Low Maintenance and Service Cost Welded Construction Durability Custom Mount Designs Optional Features Linear Position Sensing End of Stroke Sensing Numerous Valve Options Counterbalance Single or Dual PO Check Proportional Control Second Actuator Hydraulic Power Regeneration Circuit Overload Relief Power Controls Solid State Switching and Speed Control Solar Power Option 12, 24, 36 DC Voltage, 120 AC Voltage Integrated Filtration Single or Bi-Rotational Systems
Datasheet
Description
Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High Force Output Closed Reservoir—eliminates dirt and water contamination Leak Elimination—No Hoses, No Fittings Load Locking/Holding Eliminate Hydraulic System Assembly Time Reduce Component Count Low Maintenance and Service Cost Welded Construction Durability Custom Mount Designs Optional Features Linear Position Sensing End of Stroke Sensing Numerous Valve Options Counterbalance Single or Dual PO Check Proportional Control Second Actuator Hydraulic Power Regeneration Circuit Overload Relief Power Controls Solid State Switching and Speed Control Solar Power Option 12, 24, 36 DC Voltage, 120 AC Voltage Integrated Filtration Single or Bi-Rotational Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Hydraulic Cylinders -  - Texas Hydraulics, Inc. (THI)
Temple, TX, USA
Integrated Hydraulic Cylinders
Integrated Hydraulic Cylinders
Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High Force Output Closed Reservoir—eliminates dirt and water contamination Leak Elimination—No Hoses, No Fittings Load Locking/Holding Eliminate Hydraulic System Assembly Time Reduce Component Count Low Maintenance and Service Cost Welded Construction Durability Custom Mount Designs Optional Features Linear Position Sensing End of Stroke Sensing Numerous Valve Options Counterbalance Single or Dual PO Check Proportional Control Second Actuator Hydraulic Power Regeneration Circuit Overload Relief Power Controls Solid State Switching and Speed Control Solar Power Option 12, 24, 36 DC Voltage, 120 AC Voltage Integrated Filtration Single or Bi-Rotational Systems

Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder.

  • Compact Unit
  • Complete, self-contained hydraulic
  • linear actuator
  • High Force Output
  • Closed Reservoir—eliminates dirt and
  • water contamination
  • Leak Elimination—No Hoses, No Fittings
  • Load Locking/Holding
  • Eliminate Hydraulic System Assembly Time
  • Reduce Component Count
  • Low Maintenance and Service Cost
  • Welded Construction Durability
  • Custom Mount Designs

Optional Features

  • Linear Position Sensing
  • End of Stroke Sensing
  • Numerous Valve Options
    • Counterbalance
    • Single or Dual PO Check
    • Proportional Control
    • Second Actuator Hydraulic Power
    • Regeneration Circuit
    • Overload Relief
  • Power Controls
    • Solid State Switching and Speed Control
    • Solar Power Option
    • 12, 24, 36 DC Voltage, 120 AC Voltage
  • Integrated Filtration
  • Single or Bi-Rotational Systems
Supplier's Site Datasheet

Technical Specifications

  Texas Hydraulics, Inc. (THI)
Product Category Electrohydraulic Cylinders
Product Name Integrated Hydraulic Cylinders
Stroke 0.0 to 470 inch (0.0 to 11938 mm)
Operating Pressure 200 to 3500 psi (141 to 2463 m H2O)
Bore Size 1 to 16 inch (25.4 to 406 mm)
Operating Temperature -65 to 300 F (-53.89 to 149 C)
Unlock Full Specs
to access all available technical data