MLC range tested and approved in accordance with IECQ-CECC QC32100.
A range of specialist, high reliability, multilayer ceramic capacitors for use in critical or high reliability environments. All fully tested / approved and available with a range of suitable termination options, including tin/lead plating and Knowles FlexiCap™.
Ranges include:
1. Range tested and approved in accordance with IECQ-CECC QC32100.
2. Range qualified to the requirements of Knowles detail specification S02A-0100 (based on ESCC 3009).
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | IECQ-CECC |
| Product Name | SMD Multi-Layer Ceramic Capacitor, High Reliability |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | Aerospace |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes (optional feature) |