WRAPPING AND UNWRAPPING TOOL, HAND; Wrap Tool Type:Pencil; Wire Wrap Style:Modified; Outside Diameter Min:-; Outside Diameter Max:2.36mm; Wire Size (AWG):26AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); Diagonal Length Min:0.58mm;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M2775 |
| Product Name | Wrapping And Unwrapping Tool, Hand; Wrap Tool Type Metcal |