WRAPPING AND UNWRAPPING TOOL, HAND; Wrap Tool Type:Pencil; Wire Wrap Style:Standard; Outside Diameter Min:-; Outside Diameter Max:3.96mm; Wire Size (AWG):24AWG to 22AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); Diagonal Length RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M2773 |
| Product Name | Wrapping And Unwrapping Tool, Hand; Wrap Tool Type Metcal |