Everett Charles Technologies Conn, Spring Loaded Contact, Concave, 3A; Connector Type Everett Charles Tech HPA1A

Description
CONN, SPRING LOADED CONTACT, CONCAVE, 3A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.91mm; Connector Tip Style:90° Concave; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.1oz
Datasheet
Description
CONN, SPRING LOADED CONTACT, CONCAVE, 3A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.91mm; Connector Tip Style:90° Concave; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.1oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Contact, Concave, 3A; Connector Type Everett Charles Tech - 30H5048 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Contact, Concave, 3A; Connector Type Everett Charles Tech
30H5048
Conn, Spring Loaded Contact, Concave, 3A; Connector Type Everett Charles Tech 30H5048
CONN, SPRING LOADED CONTACT, CONCAVE, 3A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.91mm; Connector Tip Style:90° Concave; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.1oz

CONN, SPRING LOADED CONTACT, CONCAVE, 3A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.91mm; Connector Tip Style:90° Concave; Current Rating:3A; Overall Length:16.64mm; Spring Force Initial:1.1oz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30H5048
Product Name Conn, Spring Loaded Contact, Concave, 3A; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details