Everett Charles Technologies Spring Loaded Probe, Point, 3A, 16.13Mm; Connector Type Everett Charles Tech HPA-0B

Description
SPRING LOADED PROBE, POINT, 3A, 16.13MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.13mm; Spring Force Initial:1.2oz; Product Range:HPA Series
Datasheet
Description
SPRING LOADED PROBE, POINT, 3A, 16.13MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.13mm; Spring Force Initial:1.2oz; Product Range:HPA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Point, 3A, 16.13Mm; Connector Type Everett Charles Tech - 48J6056 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Point, 3A, 16.13Mm; Connector Type Everett Charles Tech
48J6056
Spring Loaded Probe, Point, 3A, 16.13Mm; Connector Type Everett Charles Tech 48J6056
SPRING LOADED PROBE, POINT, 3A, 16.13MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.13mm; Spring Force Initial:1.2oz; Product Range:HPA Series

SPRING LOADED PROBE, POINT, 3A, 16.13MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.13mm; Spring Force Initial:1.2oz; Product Range:HPA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48J6056
Product Name Spring Loaded Probe, Point, 3A, 16.13Mm; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products