Knowles Speakers & Transducers HODVTEC-32951-000

Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
HODVTEC-32951-000
Speakers & Transducers HODVTEC-32951-000
Speakers & Transducers

Speakers & Transducers

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number HODVTEC-32951-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
XT Tweeter, 1
Specs
Nominal Power 110 watts
Sensitivity 90.8 dB
Resonance Frequency 436 Hz
View Details