KNOWLES
HODTEC-32410-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
HODTEC-32410-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HODTEC-32410-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
SPL
83 dB
Nominal Power
3 watts
Impedance
8 ohms
View Details
Nominal Power
100 watts
Maximum Power
225 watts
Impedance
4 ohms
View Details
Nominal Power
55 watts
Sensitivity
87.2 dB
Resonance Frequency
38 Hz
View Details