Knowles Microphones HM-31068-000

Description
Microphones Hybrid Microphone -22dB, flat-response
Datasheet
Description
Microphones Hybrid Microphone -22dB, flat-response
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - HM-31068-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
HM-31068-000
Microphones HM-31068-000
Microphones Hybrid Microphone -22dB, flat-response

Microphones Hybrid Microphone -22dB, flat-response

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number HM-31068-000
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers